Newport MKS Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded RV120HAT-F

Description
The RV120HAT-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to the moving platen for superior resolution and accuracy. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear.
Request a Quote Datasheet
Description
The RV120HAT-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to the moving platen for superior resolution and accuracy. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded - RV120HAT-F - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded
RV120HAT-F
Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded RV120HAT-F
The RV120HAT-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to the moving platen for superior resolution and accuracy. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear.

The RV120HAT-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. This stage is equipped with a direct reading optical encoder attached to the moving platen for superior resolution and accuracy. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV120HAT-F
Product Name Motorized Rotation Stage, 120 mm, High-Speed DC Drive, Direct Encoder, Folded
Drive Mechanism Direct Drive
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 79 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Motorized Rotation Stage, 160 mm, High-Torque Full-Step Drive, Folded - RV160BPE-F - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 3.10E-4 In-lbs (3.57E-4 kg-cm)
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGM120 - BGM120BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 20 deg/sec
View Details
High Precision & Torque Rotation Stage, 360°, Brushless, No Cable, XPS-D/RL - RGV100HL-S - Newport MKS
Specs
Drive Type Brushless Servo
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 720 deg/sec
View Details