Newport MKS Motorized Rotation Stage, 240 mm, High-Speed DC Drive RV240CC

Description
The RV240CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV DC motor product family can bear up to 650 kg or rotate up to 80 °/s while maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are equipped with a reduction gear which provides higher torque and payload inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The RV240CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV DC motor product family can bear up to 650 kg or rotate up to 80 °/s while maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are equipped with a reduction gear which provides higher torque and payload inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 240 mm, High-Speed DC Drive - RV240CC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 240 mm, High-Speed DC Drive
RV240CC
Motorized Rotation Stage, 240 mm, High-Speed DC Drive RV240CC
The RV240CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution. Steel Construction The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance. Highest Load Capacity The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV DC motor product family can bear up to 650 kg or rotate up to 80 °/s while maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are equipped with a reduction gear which provides higher torque and payload inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.) Configurable Limit Switches Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The RV240CC High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

Steel Construction

The tool steel construction ensures enhanced rotation accuracy due to the ground bearing surfaces. The single monolithic design offers improved stiffness and thermal stability without compromising dynamic performance.

Highest Load Capacity

The double row of preloaded ball bearings allows for higher off center loads for its small footprint. The largest member of the RV DC motor product family can bear up to 650 kg or rotate up to 80 °/s while maintaining eccentricity of less than 4 µm.


High Speed and High Torque DC Motor Versions

High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are equipped with a reduction gear which provides higher torque and payload inertia capacity. A rotary encoder is mounted on the worm gear shaft of the CC and CCHL versions. When superior repeatability, position stability and speed regulation is needed, the high speed HAT and high torque HAHLT versions feature a high-resolution direct reading encoder and tachometer. (RV120HAHL includes direct reading encoder, but no tachometer.)


Configurable Limit Switches

Most of the RV models are designed with optical limit switches to limit movement to 170°. These can be enabled or disabled for complete 360° motion with a simple "Allen" wrench.

Metrology Report Included at No Additional Cost

Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV240CC
Product Name Motorized Rotation Stage, 240 mm, High-Speed DC Drive
Load Capacity 899 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation Stage, 360° Coarse, 5° Fine, Micrometer, 8-32 and 1/4-20 - 481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Motorized Rotation Stage, 80 mm, Stepper Drive - RVS80PP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 202 lbs (91.76 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, 160 mm, High-Speed DC Drive - RV160CC - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 9.73E-5 In-lbs (1.12E-4 kg-cm)
View Details