Newport MKS Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE M-LH-CMT

Description
The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE - M-LH-CMT - Newport MKS
Irvine, CA, United States
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE
M-LH-CMT
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE M-LH-CMT
The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The M-LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an M4 threaded mounting hole for post mounting on both Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-CMT
Product Name Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), M4 Thread, A-LINE
Mount Type Lens Holder; Optic Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 2.0 in. Diameter, 2.0 mm Thick, Aluminum, 6-pack - LT20-SP2-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in. Diameter, 2-Axis - 8822-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
New Precision Lens Positioner, 1.0 in. Diameter, 100 TPI XY - LP-1B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread - 410-RCP - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details