Newport MKS Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture CYH-1

Description
The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.25 to 0.50 inch by 1 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment.
Request a Quote
Description
The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.25 to 0.50 inch by 1 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture - CYH-1 - Newport MKS
Irvine, CA, United States
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture
CYH-1
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture CYH-1
The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.25 to 0.50 inch by 1 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment.

The CYH-1 Cylindrical Lens Holder has been designed to accommodate the special geometry of cylindrical optics. The most unique feature of this holder is the capability to make rotational adjustments required for precision cylindrical lens alignment. The holders consist of a lens base that centers the 0.25 to 0.50 inch by 1 inch lens in the holder and a knurled retaining ring to hold the lens in place. The inner face of the retaining ring is a Delrin washer that contacts the lens surface. This configuration avoids the possibility of a point contact between the lens surface and a metal retaining ring. Each model will hold two different sizes of rectangular shaped optics. It fits into LM-R Series Mounts to provide accurate positioning and easy rotation for cylindrical axis alignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CYH-1
Product Name Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture
Mount Type Lens Holder; Cylindrical Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Precision Lens Positioner, 0.5 in. Diameter, 100 TPI XY - LP-05A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys - 9805-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details