Newport MKS New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z LP-05B-XYZ

Description
The LP-05B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex hole allow smooth adjustment with increased sensitivity. Our zero-free play XY mechanism ensures accurate positioning and enhanced long-term stability, without relying on grease to take up the clearance between sliding elements, thereby reducing drift over both time and temperature. This three axis XYZ model has orthogonal transverse adjustments and translation along the optical Z-axis. The Z motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic holder. All LP Series Lens Positioners can be bolted down to a table using the slotted base plate included which attaches to either side of the mount. Both English and metric threaded holes in the bottom allow for post mounting, providing easy adjustment of their optical axis height and azimuthal orientation. It has a 2 inch optical axis height. These positioners offer enhanced robustness compared to the A series, while maintaining the same form, fit, and function.
Request a Quote
Description
The LP-05B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex hole allow smooth adjustment with increased sensitivity. Our zero-free play XY mechanism ensures accurate positioning and enhanced long-term stability, without relying on grease to take up the clearance between sliding elements, thereby reducing drift over both time and temperature. This three axis XYZ model has orthogonal transverse adjustments and translation along the optical Z-axis. The Z motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic holder. All LP Series Lens Positioners can be bolted down to a table using the slotted base plate included which attaches to either side of the mount. Both English and metric threaded holes in the bottom allow for post mounting, providing easy adjustment of their optical axis height and azimuthal orientation. It has a 2 inch optical axis height. These positioners offer enhanced robustness compared to the A series, while maintaining the same form, fit, and function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z - LP-05B-XYZ - Newport MKS
Irvine, CA, United States
New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z
LP-05B-XYZ
New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z LP-05B-XYZ
The LP-05B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex hole allow smooth adjustment with increased sensitivity. Our zero-free play XY mechanism ensures accurate positioning and enhanced long-term stability, without relying on grease to take up the clearance between sliding elements, thereby reducing drift over both time and temperature. This three axis XYZ model has orthogonal transverse adjustments and translation along the optical Z-axis. The Z motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic holder. All LP Series Lens Positioners can be bolted down to a table using the slotted base plate included which attaches to either side of the mount. Both English and metric threaded holes in the bottom allow for post mounting, providing easy adjustment of their optical axis height and azimuthal orientation. It has a 2 inch optical axis height. These positioners offer enhanced robustness compared to the A series, while maintaining the same form, fit, and function.

The LP-05B-XYZ Three Axis Lens Positioner provides three degrees of precision positioning for 1/2 inch (12.7 mm) optical components. Precise, 100 TPI adjustment screws with knobs including an integral hex hole allow smooth adjustment with increased sensitivity. Our zero-free play XY mechanism ensures accurate positioning and enhanced long-term stability, without relying on grease to take up the clearance between sliding elements, thereby reducing drift over both time and temperature. This three axis XYZ model has orthogonal transverse adjustments and translation along the optical Z-axis. The Z motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic holder. All LP Series Lens Positioners can be bolted down to a table using the slotted base plate included which attaches to either side of the mount. Both English and metric threaded holes in the bottom allow for post mounting, providing easy adjustment of their optical axis height and azimuthal orientation. It has a 2 inch optical axis height. These positioners offer enhanced robustness compared to the A series, while maintaining the same form, fit, and function.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LP-05B-XYZ
Product Name New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 2.0 in. Mount to 1.0 in. Diameter Lens, A-LINE - LH-2R1 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 9.1 mm (0.3583 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack - LT10-SP1-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details