Newport MKS Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD LPXYR-2H

Description
The LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 2.0 inch (50.8 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM2 (2.035-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 2.0 inch (50.8 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM2 (2.035-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Irvine, CA, United States
Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD
LPXYR-2H
Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD LPXYR-2H
The LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 2.0 inch (50.8 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM2 (2.035-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

The LPXYR-2H Compact Lens Positioner provides an economical solution for applications requiring three (XYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 2.0 inch (50.8 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM2 (2.035-40) thread. Post mounting is achieved by accessing the tapped 8-32 threaded holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LPXYR-2H
Product Name Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch LT Series, 1/2 inch length - LT20-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Convertible Clear Edge Mirror Mount, 1.0 in., 3 Knob Adjustment - 9819 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Cylindrical Lens Adapter, 25.4 mm Lens, CYM-2R Mount - CYM-2R-A25.4 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details