Newport MKS Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 M-BGM200BPE

Description
The M-BGM200BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote
Description
The M-BGM200BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-BGM200BPE is a motorized goniometric cradle in the BG series with ±45° transverse axis rotation and a full-step PE drive for high torque and vacuum compatibility up to 10⁻⁶ hPa. It features a precision ground worm gear with 0.002° minimum incremental motion, a worm-mounted rotary encoder with 2000 counts per revolution and an index pulse, and mechanical limit switches at ±45°. The stage has a normal centered load capacity of 500 N and radial compliance of 2 µrad/Nm, with a maximum torque of 17 Nm for the BPP variant. It includes a 3 m cable and mounts via M6 threaded holes on a 250 mm square pattern. Base material is stainless steel with an aluminum body, and motion is supported by single-row ball bearings with hardened tool-steel races.

Datasheet Summary
Powered by GS/AI

The M-BGM200BPE is a motorized goniometric cradle in the BG series with ±45° transverse axis rotation and a full-step PE drive for high torque and vacuum compatibility up to 10⁻⁶ hPa. It features a precision ground worm gear with 0.002° minimum incremental motion, a worm-mounted rotary encoder with 2000 counts per revolution and an index pulse, and mechanical limit switches at ±45°. The stage has a normal centered load capacity of 500 N and radial compliance of 2 µrad/Nm, with a maximum torque of 17 Nm for the BPP variant. It includes a 3 m cable and mounts via M6 threaded holes on a 250 mm square pattern. Base material is stainless steel with an aluminum body, and motion is supported by single-row ball bearings with hardened tool-steel races.

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 - M-BGM200BPE - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200
M-BGM200BPE
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 M-BGM200BPE
The M-BGM200BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

The M-BGM200BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number M-BGM200BPE
Product Name Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 - URS100BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 40 deg/sec
View Details
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque - RVU240HAHS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded - RV120BPP-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details