The KGA430-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 2.00 mm diameter lens has an effective focal length of 5.00 mm and a 0.15 NA. It has a Visible anti-reflective coating for 350-700 nm.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KGA430-A |
| Product Name | Aspheric Lens, Molded Glass, 2.00 mm, 5.00 mm FL, 0.15 NA, 350-700 nm |
| Lens Type | Aspheric |
| Center Thickness | 0.9910 mm (0.0390 inch) |
| Diameter / Length | 2 mm (0.0787 inch) |