Newport MKS Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm KGA660-B

Description
The KGA660-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA660-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm - KGA660-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm
KGA660-B
Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm KGA660-B
The KGA660-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA660-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.00 mm diameter lens has an effective focal length of 2.97 mm and a 0.60 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA660-B
Product Name Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated - 41570 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 146 mm (5.77 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX142AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated - KBC076 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, Uncoated - CKX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details