Newport MKS Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm 5721-A-H

Description
The 5721-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5721-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm
5721-A-H
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm 5721-A-H
The 5721-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5721-A-H Aspheric Objective Lens is made with D-ZLaF52La. It is 4.0 mm diameter with 60x magnification and a focal length of 2.8 mm. This aspheric lens has a housing length of 11.8 mm with 3.6 mm clear aperture and a working distance of 1.6 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5721-A-H
Product Name Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 61405-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 650-1000 nm - KPA16AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 430-700 nm - CKX050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 46.05 mm (1.81 inch)
Center Thickness 6.32 mm (0.2488 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 600-1050 nm - KGA080-B-MT - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials ECO550
View Details