Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm KBX157AR.33

Description
The KBX157AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX157AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm - KBX157AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm
KBX157AR.33
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm KBX157AR.33
The KBX157AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX157AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 125 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX157AR.33
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 430-700nm - KBX049AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, Uncoated - KBC010 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 50 mm FL, 180-8000 nm - CAPX11 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Edge Thickness 0.7000 mm (0.0276 inch)
View Details