Newport MKS Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm 5726-B-H

Description
The 5726-B-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5726-B-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm - 5726-B-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm
5726-B-H
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm 5726-B-H
The 5726-B-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5726-B-H Aspheric Objective Lens is made with D-ZK3. It is 6.5 mm diameter, with 10x magnification and has focal length of 15.3 mm. This aspheric lens has a housing length of 10.5 mm with 5.0 mm clear aperture and a working distance of 13.98 mm. It is AR coated for the wavelength range of 600 to 1050 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5726-B-H
Product Name Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 350-700 nm - KGA220-A - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 100 mm FL, Uncoated - CKX14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 98.68 mm (3.89 inch)
Center Thickness 2 mm (0.0787 inch)
View Details
Aspheric Lens, Molded Glass, 3.00 mm, 2.00 mm FL, 0.47 NA, 600-1050 nm - KGA150-B - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 3 mm (0.1181 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1000-1550nm - KBX079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details