Newport MKS Neodymium Doped Optical Fiber, Fiber Lasers F-DF1000

Description
The F-DF1000 Singlemode Neodymium Doped Fiber is the ideal fiber for an introduction to fiber laser technology. It offers a very low lasing threshold with output wavelength depending on configuration but typically in the region of 1080 nm to 1100 nm. Low-cost 780 nm to 820 nm laser diodes can be used as the pump source to build a fiber laser. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Established Doped Fiber for Fiber Lasers Neodymium doped fiber was one of the very first rare-earth doped single-mode fibers produced by the ground-breaking work of the Southampton University Optical Fiber Group in the 1980s. Fibercore’s F-DF1000 is the ideal introduction to fiber laser technology, with Neodymium doped fiber offering a very low lasing threshold, even when pumped with low-cost ‘compact disk’ type laser diodes. Tunable Emission Output emission may be length-tuned in the region of 1080nm to 1100nm. Applications Fiber Lasers Amplified Spontaneous Emission (ASE) Light Source Educational Kits
Request a Quote
Description
The F-DF1000 Singlemode Neodymium Doped Fiber is the ideal fiber for an introduction to fiber laser technology. It offers a very low lasing threshold with output wavelength depending on configuration but typically in the region of 1080 nm to 1100 nm. Low-cost 780 nm to 820 nm laser diodes can be used as the pump source to build a fiber laser. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Established Doped Fiber for Fiber Lasers Neodymium doped fiber was one of the very first rare-earth doped single-mode fibers produced by the ground-breaking work of the Southampton University Optical Fiber Group in the 1980s. Fibercore’s F-DF1000 is the ideal introduction to fiber laser technology, with Neodymium doped fiber offering a very low lasing threshold, even when pumped with low-cost ‘compact disk’ type laser diodes. Tunable Emission Output emission may be length-tuned in the region of 1080nm to 1100nm. Applications Fiber Lasers Amplified Spontaneous Emission (ASE) Light Source Educational Kits
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Doped Optical Fiber, Fiber Lasers - F-DF1000 - Newport MKS
Irvine, CA, United States
Neodymium Doped Optical Fiber, Fiber Lasers
F-DF1000
Neodymium Doped Optical Fiber, Fiber Lasers F-DF1000
The F-DF1000 Singlemode Neodymium Doped Fiber is the ideal fiber for an introduction to fiber laser technology. It offers a very low lasing threshold with output wavelength depending on configuration but typically in the region of 1080 nm to 1100 nm. Low-cost 780 nm to 820 nm laser diodes can be used as the pump source to build a fiber laser. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Established Doped Fiber for Fiber Lasers Neodymium doped fiber was one of the very first rare-earth doped single-mode fibers produced by the ground-breaking work of the Southampton University Optical Fiber Group in the 1980s. Fibercore’s F-DF1000 is the ideal introduction to fiber laser technology, with Neodymium doped fiber offering a very low lasing threshold, even when pumped with low-cost ‘compact disk’ type laser diodes. Tunable Emission Output emission may be length-tuned in the region of 1080nm to 1100nm. Applications Fiber Lasers Amplified Spontaneous Emission (ASE) Light Source Educational Kits

The F-DF1000 Singlemode Neodymium Doped Fiber is the ideal fiber for an introduction to fiber laser technology. It offers a very low lasing threshold with output wavelength depending on configuration but typically in the region of 1080 nm to 1100 nm. Low-cost 780 nm to 820 nm laser diodes can be used as the pump source to build a fiber laser.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Established Doped Fiber for Fiber Lasers


Neodymium doped fiber was one of the very first rare-earth doped single-mode fibers produced by the ground-breaking work of the Southampton University Optical Fiber Group in the 1980s. Fibercore’s F-DF1000 is the ideal introduction to fiber laser technology, with Neodymium doped fiber offering a very low lasing threshold, even when pumped with low-cost ‘compact disk’ type laser diodes.

Tunable Emission


Output emission may be length-tuned in the region of 1080nm to 1100nm.

Applications


  • Fiber Lasers
  • Amplified Spontaneous Emission (ASE) Light Source
  • Educational Kits
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-DF1000
Product Name Neodymium Doped Optical Fiber, Fiber Lasers
Wavelength 1085 nm (10850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details