Newport MKS Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core F-MBE

Description
The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBE is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote
Description
The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBE is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Irvine, CA, United States
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core
F-MBE
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core F-MBE
The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBE is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers.

It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBE is -65°C to +125°C.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MBE
Product Name Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310/1550 nm, 0.14 NA - F-SMF-28 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details