Newport MKS PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC F-PM480-C-3FCAPC

Description
The F-PM480-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch cords slow axis is accurately aligned to the connector key. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote
Description
The F-PM480-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch cords slow axis is accurately aligned to the connector key. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Irvine, CA, United States
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC
F-PM480-C-3FCAPC
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC F-PM480-C-3FCAPC
The F-PM480-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch cords slow axis is accurately aligned to the connector key. Custom PM Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Excellent PM Performance Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber. Standard Off-the-shelf Patch Cables We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM . Applications Interferometric Sensors Instrumentation Device Pigtailing Light delivery Modulators Delay Lines Spectroscopy Biomedical Applications

The F-PM480-C-3FCAPC Polarization Maintaining Fiber Patch cord uses F-PM480 fiber for 480 nm operation. This patch cord is 3 meter long with FC/APC connectors at both ends. FC/APC PM patch cords slow axis is accurately aligned to the connector key.

Custom PM Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Excellent PM Performance


Our Standard Patch Cables exhibit low attenuation while utilizing either Bow-Tie or PANDA Style Polarization Maintaining Single Mode Fiber.

Standard Off-the-shelf Patch Cables


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from Visible to NIR. If there is not a standard patch cable available for your application, please try our custom patch cable configurator: F-PATCH-CUSTOM .

Applications


  • Interferometric Sensors
  • Instrumentation
  • Device Pigtailing
  • Light delivery
  • Modulators
  • Delay Lines
  • Spectroscopy
  • Biomedical Applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-PM480-C-3FCAPC
Product Name PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC
Connector Type FC/APC, Narrow Key
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details