Newport MKS Co-doped Optical Fiber, Erbium-Ytterbium F-DF1500Y

Description
The F-DF1500Y is single mode (SM) Erbium (Er) and Ytterbium (Yb) co-doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Dual-Clad Erbium & Ytterbium Co-Doped Fiber Unlike other cladding pump or dual-clad fibers, Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y) was originally designed as a high-power communications amplifier fiber. The pump light is guided within an all-silica structure, using a fluorinated secondary cladding to create the pump guide boundary, without the need for low index polymers. All-Silica Design The all-silica design means the fiber can be stripped, cleaved and spliced using standard telecoms industry equipment, without the need to recoat the fiber. The all-silica design also gives outstanding power handling across full temperature and humidity ranges, without the reliability problems observed in low index polymer cladding designs. Single Mode Erbium & Ytterbium Co-Doped Fiber Fibercore’s SM Erbium/Ytterbium Doped Fiber (F-DF1500Y) is a Single-Mode (SM) Erbium (Er) and Ytterbium (Yb) doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. Mixture of Erbium & Ytterbium The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. Applications Telecoms EDFAs and YEDFAs Cable Television (CATV) Fiber Lasers Light Radar (LIDAR)
Request a Quote
Description
The F-DF1500Y is single mode (SM) Erbium (Er) and Ytterbium (Yb) co-doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Dual-Clad Erbium & Ytterbium Co-Doped Fiber Unlike other cladding pump or dual-clad fibers, Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y) was originally designed as a high-power communications amplifier fiber. The pump light is guided within an all-silica structure, using a fluorinated secondary cladding to create the pump guide boundary, without the need for low index polymers. All-Silica Design The all-silica design means the fiber can be stripped, cleaved and spliced using standard telecoms industry equipment, without the need to recoat the fiber. The all-silica design also gives outstanding power handling across full temperature and humidity ranges, without the reliability problems observed in low index polymer cladding designs. Single Mode Erbium & Ytterbium Co-Doped Fiber Fibercore’s SM Erbium/Ytterbium Doped Fiber (F-DF1500Y) is a Single-Mode (SM) Erbium (Er) and Ytterbium (Yb) doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. Mixture of Erbium & Ytterbium The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. Applications Telecoms EDFAs and YEDFAs Cable Television (CATV) Fiber Lasers Light Radar (LIDAR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Irvine, CA, United States
Co-doped Optical Fiber, Erbium-Ytterbium
F-DF1500Y
Co-doped Optical Fiber, Erbium-Ytterbium F-DF1500Y
The F-DF1500Y is single mode (SM) Erbium (Er) and Ytterbium (Yb) co-doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Dual-Clad Erbium & Ytterbium Co-Doped Fiber Unlike other cladding pump or dual-clad fibers, Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y) was originally designed as a high-power communications amplifier fiber. The pump light is guided within an all-silica structure, using a fluorinated secondary cladding to create the pump guide boundary, without the need for low index polymers. All-Silica Design The all-silica design means the fiber can be stripped, cleaved and spliced using standard telecoms industry equipment, without the need to recoat the fiber. The all-silica design also gives outstanding power handling across full temperature and humidity ranges, without the reliability problems observed in low index polymer cladding designs. Single Mode Erbium & Ytterbium Co-Doped Fiber Fibercore’s SM Erbium/Ytterbium Doped Fiber (F-DF1500Y) is a Single-Mode (SM) Erbium (Er) and Ytterbium (Yb) doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers. Mixture of Erbium & Ytterbium The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm. Applications Telecoms EDFAs and YEDFAs Cable Television (CATV) Fiber Lasers Light Radar (LIDAR)

The F-DF1500Y is single mode (SM) Erbium (Er) and Ytterbium (Yb) co-doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers.

The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Dual-Clad Erbium & Ytterbium Co-Doped Fiber


Unlike other cladding pump or dual-clad fibers, Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y) was originally designed as a high-power communications amplifier fiber. The pump light is guided within an all-silica structure, using a fluorinated secondary cladding to create the pump guide boundary, without the need for low index polymers.

All-Silica Design


The all-silica design means the fiber can be stripped, cleaved and spliced using standard telecoms industry equipment, without the need to recoat the fiber. The all-silica design also gives outstanding power handling across full temperature and humidity ranges, without the reliability problems observed in low index polymer cladding designs.

Single Mode Erbium & Ytterbium Co-Doped Fiber


Fibercore’s SM Erbium/Ytterbium Doped Fiber (F-DF1500Y) is a Single-Mode (SM) Erbium (Er) and Ytterbium (Yb) doped fiber, providing extremely high levels of pump absorption and emission around the telecoms C and L band windows. The fiber can be used for lower power fiber lasers, pre-amplifiers and Amplified Spontaneous Emission (ASE) light sources. The high absorption is ideal for applications requiring short gain lengths, for example femtosecond mode-locked ring lasers.

Mixture of Erbium & Ytterbium


The mixture of Erbium and Ytterbium extends the 915nm pump absorption band to 980nm with a relatively flat absorption rate until the 980nm peak. This allows low cost, non-stabilized 940nm pumps to be used where variations in the pump wavelength with temperature will have a much smaller effect on the output power than pumping at 980nm.

Applications


  • Telecoms
  • EDFAs and YEDFAs
  • Cable Television (CATV)
  • Fiber Lasers
  • Light Radar (LIDAR)
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-DF1500Y
Product Name Co-doped Optical Fiber, Erbium-Ytterbium
Wavelength 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details