Newport MKS Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 9952-M

Description
The 9952-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 25.4 mm tall and has M4 threads.
Request a Quote
Description
The 9952-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 25.4 mm tall and has M4 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 - 9952-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4
9952-M
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 9952-M
The 9952-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 25.4 mm tall and has M4 threads.

The 9952-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 25.4 mm tall and has M4 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9952-M
Product Name Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys - HVM-075i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details