Newport MKS Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series LPLH-25T

Description
The LPLH-25T Optic Holder is useful for precision positioning 1/4 inch (6.35 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a reataing ring to secure the 0.25 in. optic.
Request a Quote
Description
The LPLH-25T Optic Holder is useful for precision positioning 1/4 inch (6.35 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a reataing ring to secure the 0.25 in. optic.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Irvine, CA, United States
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series
LPLH-25T
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series LPLH-25T
The LPLH-25T Optic Holder is useful for precision positioning 1/4 inch (6.35 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a reataing ring to secure the 0.25 in. optic.

The LPLH-25T Optic Holder is useful for precision positioning 1/4 inch (6.35 mm) diameter optics. It features 0.875-20 threads for use in LP-05A Series multi-axis lens positioners. It includes a reataing ring to secure the 0.25 in. optic.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LPLH-25T
Product Name Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series
Mount Type Lens Holder; Optic Holder
Unlock Full Specs
to access all available technical data

Similar Products

90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Polarizer Rotation Mount, A-LINE, 25.4 mm Diameter, M4 Thread - M-LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details