Newport MKS Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32 9806-C

Description
The 9806-C Blank Plate Optic Mount is a micrometer actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. The combination of our proprietary precision knob actuated 1/4-100 screws and bushings, and sapphire seats gives you superior stability and precise repeatable adjustment. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.
Request a Quote
Description
The 9806-C Blank Plate Optic Mount is a micrometer actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. The combination of our proprietary precision knob actuated 1/4-100 screws and bushings, and sapphire seats gives you superior stability and precise repeatable adjustment. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32 - 9806-C - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32
9806-C
Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32 9806-C
The 9806-C Blank Plate Optic Mount is a micrometer actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. The combination of our proprietary precision knob actuated 1/4-100 screws and bushings, and sapphire seats gives you superior stability and precise repeatable adjustment. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.

The 9806-C Blank Plate Optic Mount is a micrometer actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. The combination of our proprietary precision knob actuated 1/4-100 screws and bushings, and sapphire seats gives you superior stability and precise repeatable adjustment. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9806-C
Product Name Platform Optical Mount, 2 x 2 in., 3 Micrometer Adjustment, M4 & 8-32
Mount Type Mirror Mount; Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Square Optic Mount, Side-Clamp, 0.25 Thick, 2 Knob Actuators - M1-RQ - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Suprema ® , Rear Load, 0.5 in., (3) 100-TPI Locking Allen - SS050-R3 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details