Newport MKS Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys HVM-075i

Description
The HVM-075i is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-075i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote
Description
The HVM-075i is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-075i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys - HVM-075i - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys
HVM-075i
Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys HVM-075i
The HVM-075i is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-075i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

The HVM-075i is an Industrial Vertical Drive Kinematic Optical Mount specifically made for 0.75 inch optics. It has a compact, stable design for easy top adjustment away from the beam path. Optics can be front-loaded, and secured with a set screw to ensure the back face of the optic is always in the same location regardless of its thickness. The mount has standard features such as a 0.75 in. optical axis height, 100 TPI locking actuators, and can fit 4mm – 9.53mm thick optics. The HVM-075i is designed with several mounting options including #8 (M4) clearance holes for simple mounting via cap screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-075i
Product Name Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 2.0 mm Thick, Aluminum, 6-pack - LT20-SP2-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Gimbal Optical Mount, 1.0 in. Diameter, (2) BM Micrometers - SL25.4BM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Optical Mount Adaptor, TO-9 to 1 in. Mount - LDA-90 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-9 Optical Mount Adaptor
View Details