Newport MKS Construction Cube, 1 x 1 in., 1/4-20 CC-1

Description
The CC-1 Construction Cube has two tapped holes and a counterbored clearance hole for 1/4-20 screws. This basic building block can be bolted to a breadboard, a rail, another component, or another cube to construct unique assemblies.
Request a Quote
Description
The CC-1 Construction Cube has two tapped holes and a counterbored clearance hole for 1/4-20 screws. This basic building block can be bolted to a breadboard, a rail, another component, or another cube to construct unique assemblies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Irvine, CA, United States
Construction Cube, 1 x 1 in., 1/4-20
CC-1
Construction Cube, 1 x 1 in., 1/4-20 CC-1
The CC-1 Construction Cube has two tapped holes and a counterbored clearance hole for 1/4-20 screws. This basic building block can be bolted to a breadboard, a rail, another component, or another cube to construct unique assemblies.

The CC-1 Construction Cube has two tapped holes and a counterbored clearance hole for 1/4-20 screws. This basic building block can be bolted to a breadboard, a rail, another component, or another cube to construct unique assemblies.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CC-1
Product Name Construction Cube, 1 x 1 in., 1/4-20
Mount Type Construction Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, 0.5 in., Rear Loading, 2 Locking Hex Actuators - M05-RL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Kinematic Mirror Mount, Insertable, 25.4 mm A-LINE - LH-1PY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details