Newport MKS Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI 9841

Description
The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included Delrin retaining ring or aspheric objective lenses using the adapter. Holds Compact Aspheric Objectives or Optical Fibers With Asphere Adapter, 9841 Lens Positioner can hold Aspheric Objective Lenses which offer the same magnification and on-axis performance as microscope objectives in a lighter and more compact package. 9841 can also hold FC-connectorized optical fibers with FC Fiber Adapter. Optical Post Mounting 9841 features a removable slotted base plate as well as two threaded holes 8-32 and M4 at the bottom for maximized flexibility of mounting.
Request a Quote
Description
The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included Delrin retaining ring or aspheric objective lenses using the adapter. Holds Compact Aspheric Objectives or Optical Fibers With Asphere Adapter, 9841 Lens Positioner can hold Aspheric Objective Lenses which offer the same magnification and on-axis performance as microscope objectives in a lighter and more compact package. 9841 can also hold FC-connectorized optical fibers with FC Fiber Adapter. Optical Post Mounting 9841 features a removable slotted base plate as well as two threaded holes 8-32 and M4 at the bottom for maximized flexibility of mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Irvine, CA, United States
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI
9841
Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI 9841
The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included Delrin retaining ring or aspheric objective lenses using the adapter. Holds Compact Aspheric Objectives or Optical Fibers With Asphere Adapter, 9841 Lens Positioner can hold Aspheric Objective Lenses which offer the same magnification and on-axis performance as microscope objectives in a lighter and more compact package. 9841 can also hold FC-connectorized optical fibers with FC Fiber Adapter. Optical Post Mounting 9841 features a removable slotted base plate as well as two threaded holes 8-32 and M4 at the bottom for maximized flexibility of mounting.

The 9841 XYZ Lens Positioner offers a broad range of travel with 0.25 in. movement in X, Y, and Z directions, where movement in each axis is decoupled from movement in the other directions. This lens positioner accommodates 1.0 in. (25.4 mm) diameter optics with the included Delrin retaining ring or aspheric objective lenses using the adapter.

Holds Compact Aspheric Objectives or Optical Fibers

With Asphere Adapter, 9841 Lens Positioner can hold Aspheric Objective Lenses which offer the same magnification and on-axis performance as microscope objectives in a lighter and more compact package. 9841 can also hold FC-connectorized optical fibers with FC Fiber Adapter.

Optical Post Mounting

9841 features a removable slotted base plate as well as two threaded holes 8-32 and M4 at the bottom for maximized flexibility of mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9841
Product Name Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mount, Industrial, Vertical Drive, 2 in., 2 Locking Allen-Keys - HVM-2u - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Blank Plate Mount, Tiny, 3 Allen, Vacuum - 9873-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount
View Details
Picomotor Piezo Mirror Mount, Center, 3.0 in. Diameter, 2-Axis - 8823-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details