Newport MKS Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR LP6X-1H

Description
The LP6X-1H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1 (1.035-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The LP6X-1H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1 (1.035-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-1H - Newport MKS
Irvine, CA, United States
Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR
LP6X-1H
Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR LP6X-1H
The LP6X-1H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1 (1.035-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

The LP6X-1H Compact Lens Positioner provides an economical solution for applications requiring six (XYZθXθYθZ) axes of adjustment within a limited space. Precise, 100 TPI hex-key adjusters allow smooth adjustment with increased sensitivity. Independent locks for each axis securely lock the adjustment screws, maintaining stable optical alignment. Each unit is supplied with two retaining rings to safely secure optical elements with an outer diameter of 1.0 inch (25.4 mm). The threaded central aperture can also accommodate a variety of optomechanical components with SM1 (1.035-40) thread. Post mounting is achieved by accessing the 8-32 (M4) counterbored holes in the mount body. Designed with OEM applications in mind, the lens positioner includes alignment pin holes to enable keying of the position and orientation by means of dowel pins for repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LP6X-1H
Product Name Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR
Mount Type Lens Holder; Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE - LH-0.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
Lens Spacer Kit, 1 inch Lens Tubes - LT10-SP-KT - Newport MKS
Specs
Mount Type Lens Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Peg Rotation Base, 31.8 mm Diameter - M-460P-RA1 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details