Newport MKS Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE LH-CMT

Description
The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE - LH-CMT - Newport MKS
Irvine, CA, United States
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE
LH-CMT
Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE LH-CMT
The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The A-LINE™ LH-CMT C-Mount Camera Lens holder is a convenient and economical solution for fixed mounting of Camera Lenses with 1.00-32 threads. The holder incorporates an 8-32 threaded mounting hole for post mounting on both English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-CMT
Product Name Fixed Lens Mount, C-Mount Camera Lens Thread (1.00-32), 8-32 Thread, A-LINE
Mount Type Lens Holder; Optic Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Lens Positioner, 1.0 in. Diameter, 100 TPI XY - LP-1A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Construction Cube, 25.4 x 25.4 mm, M6 - CC-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details