Newport MKS Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick 8816-8

Description
The 8816-8 Motorized Stability™ Mount combines the stability of our Stability™ mounts with the precision and stiffness of our Picomotor™ actuators to provide the ultimate in precision motorized optical alignment for 1.0 in (25.4 mm) diameter optics. The unique optic-retention system minimizes wavefront distortion as well as maximizes overall mechanical stability. Mirror installation and removal is simple and fast, requiring no adhesives. The Model 8816-8 accepts up to 8 mm thick optics.
Request a Quote
Description
The 8816-8 Motorized Stability™ Mount combines the stability of our Stability™ mounts with the precision and stiffness of our Picomotor™ actuators to provide the ultimate in precision motorized optical alignment for 1.0 in (25.4 mm) diameter optics. The unique optic-retention system minimizes wavefront distortion as well as maximizes overall mechanical stability. Mirror installation and removal is simple and fast, requiring no adhesives. The Model 8816-8 accepts up to 8 mm thick optics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick - 8816-8 - Newport MKS
Irvine, CA, United States
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick
8816-8
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick 8816-8
The 8816-8 Motorized Stability™ Mount combines the stability of our Stability™ mounts with the precision and stiffness of our Picomotor™ actuators to provide the ultimate in precision motorized optical alignment for 1.0 in (25.4 mm) diameter optics. The unique optic-retention system minimizes wavefront distortion as well as maximizes overall mechanical stability. Mirror installation and removal is simple and fast, requiring no adhesives. The Model 8816-8 accepts up to 8 mm thick optics.

The 8816-8 Motorized Stability™ Mount combines the stability of our Stability™ mounts with the precision and stiffness of our Picomotor™ actuators to provide the ultimate in precision motorized optical alignment for 1.0 in (25.4 mm) diameter optics. The unique optic-retention system minimizes wavefront distortion as well as maximizes overall mechanical stability. Mirror installation and removal is simple and fast, requiring no adhesives. The Model 8816-8 accepts up to 8 mm thick optics.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8816-8
Product Name Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys - HVM-075i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details
Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, 8-32 - 8893-K - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators - M1-H - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details