Newport MKS Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, M4 8401-M

Description
The 8401-M Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm), our compact stainless-steel motorized rotary stages can be used for a number of applications, including positioning wave plates and polarizers. Each rotary stage includes adapters for mounting components with either 1 in. (25-mm) or 1/2 in. (12.5-mm) diameters. It can also hold 1.5 in. (38.1 mm) optic using two retaining rings (sold separately). For motorized beam-steering applications, use our 45° adapters.
Request a Quote
Description
The 8401-M Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm), our compact stainless-steel motorized rotary stages can be used for a number of applications, including positioning wave plates and polarizers. Each rotary stage includes adapters for mounting components with either 1 in. (25-mm) or 1/2 in. (12.5-mm) diameters. It can also hold 1.5 in. (38.1 mm) optic using two retaining rings (sold separately). For motorized beam-steering applications, use our 45° adapters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, M4 - 8401-M - Newport MKS
Irvine, CA, United States
Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, M4
8401-M
Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, M4 8401-M
The 8401-M Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm), our compact stainless-steel motorized rotary stages can be used for a number of applications, including positioning wave plates and polarizers. Each rotary stage includes adapters for mounting components with either 1 in. (25-mm) or 1/2 in. (12.5-mm) diameters. It can also hold 1.5 in. (38.1 mm) optic using two retaining rings (sold separately). For motorized beam-steering applications, use our 45° adapters.

The 8401-M Picomotor Rotary Mount has a minimum incremental motion around 0.1 mrad and an overall thickness of just 0.63 in. (16.0 mm), our compact stainless-steel motorized rotary stages can be used for a number of applications, including positioning wave plates and polarizers. Each rotary stage includes adapters for mounting components with either 1 in. (25-mm) or 1/2 in. (12.5-mm) diameters. It can also hold 1.5 in. (38.1 mm) optic using two retaining rings (sold separately). For motorized beam-steering applications, use our 45° adapters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number 8401-M
Product Name Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, M4
Load Capacity 0.9891 lbs (0.4486 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Folded - RV120CCHL-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details
Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Direct Encoder - RV120HAHL - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
View Details
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor - SR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step Drive, BGS80 - BGS80PP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 13.49 lbs (6.12 kg)
Rotary Velocity 20 deg/sec
View Details