Newport MKS Motorized Rotation Stage, High Speed, High Accuracy, Low Profile RGA150MAP

Description
The RGA150MAP low-profile, large aperture and high accuracy rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150MAP can also be utilized in other industrial applications, such as through hole imaging/inspection or laser processing, automation or any general positioning application that requires fast positioning . This is the mapped version of RGA150 that allows to achieve ±1mdeg accuracy.
Request a Quote
Description
The RGA150MAP low-profile, large aperture and high accuracy rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150MAP can also be utilized in other industrial applications, such as through hole imaging/inspection or laser processing, automation or any general positioning application that requires fast positioning . This is the mapped version of RGA150 that allows to achieve ±1mdeg accuracy.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RGA150MAP is a low-profile, high-speed rotation stage with a large aperture, designed for precise angular positioning in semiconductor and industrial applications. It features a direct-drive brushless DC motor, non-contact encoder, and all-steel construction for thermal stability and high stiffness. The mapped version guarantees ±1 mdeg accuracy, improving upon the standard RGA150's ±4 mdeg typical accuracy. It supports continuous 360-degree rotation with a maximum speed of 1800 deg/s and a peak torque of 2.25 Nm at 0 deg/s. The stage has a normal load capacity of 50 N, a transverse dynamic moment capacity of 11 Nm, and an inertia of 0.0062 kg·m². It includes an optical index pulse for origin positioning and is compatible with XPS-Dx and XPS-DRV11 controllers. The unit operates with no limit switches and achieves a mean time between failures of 20,000 hours under specified conditions.

Datasheet Summary
Powered by GS/AI

The RGA150MAP is a low-profile, high-speed rotation stage with a large aperture, designed for precise angular positioning in semiconductor and industrial applications. It features a direct-drive brushless DC motor, non-contact encoder, and all-steel construction for thermal stability and high stiffness. The mapped version guarantees ±1 mdeg accuracy, improving upon the standard RGA150's ±4 mdeg typical accuracy. It supports continuous 360-degree rotation with a maximum speed of 1800 deg/s and a peak torque of 2.25 Nm at 0 deg/s. The stage has a normal load capacity of 50 N, a transverse dynamic moment capacity of 11 Nm, and an inertia of 0.0062 kg·m². It includes an optical index pulse for origin positioning and is compatible with XPS-Dx and XPS-DRV11 controllers. The unit operates with no limit switches and achieves a mean time between failures of 20,000 hours under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, High Speed, High Accuracy, Low Profile - RGA150MAP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, High Speed, High Accuracy, Low Profile
RGA150MAP
Motorized Rotation Stage, High Speed, High Accuracy, Low Profile RGA150MAP
The RGA150MAP low-profile, large aperture and high accuracy rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150MAP can also be utilized in other industrial applications, such as through hole imaging/inspection or laser processing, automation or any general positioning application that requires fast positioning . This is the mapped version of RGA150 that allows to achieve ±1mdeg accuracy.

The RGA150MAP low-profile, large aperture and high accuracy rotary stage addresses the need for quick angle adjustments of wafers and vacuum chucks. Although specifically tailored to semiconductor applications, the RGA150MAP can also be utilized in other industrial applications, such as through hole imaging/inspection or laser processing, automation or any general positioning application that requires fast positioning .

This is the mapped version of RGA150 that allows to achieve ±1mdeg accuracy.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RGA150MAP
Product Name Motorized Rotation Stage, High Speed, High Accuracy, Low Profile
Load Capacity 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 3.11 in. Diameter, 0.91 in. Height, 4° Fine, 8-32, 1/4-20 - UTR80S - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Folded - RV120CCHL-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details
Manual Rotation Stage, Steel, 1.81 in. Diameter, 4° Fine, 8-32, 1/4-20 - UTR46 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Motorized Rotation Stage, 80 mm, Stepper Drive - RVS80PP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 202 lbs (91.76 kg)
Rotary Velocity 20 deg/sec
View Details