Newport MKS Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage ZVR-PC

Description
Newport’s new ZVR-PC is an integrated Z-vertical and DC Servo Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PC offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. Utilizing a DC Servo motor, and integrated rotary encoder in the theta stage, the ZVR-PC is capable of high speed, high performance positioning. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PC offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PC.
Request a Quote
Description
Newport’s new ZVR-PC is an integrated Z-vertical and DC Servo Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PC offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. Utilizing a DC Servo motor, and integrated rotary encoder in the theta stage, the ZVR-PC is capable of high speed, high performance positioning. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PC offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PC.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport ZVR-PC is an integrated vertical and DC rotation stage for positioning 200 mm and 300 mm wafer chucks, providing 10 mm of vertical travel and continuous 360° rotation. It features a 50 mm center aperture, a three-point mounting interface, and stainless steel recirculating ball bearings. Vertical motion uses three 1 mm pitch ballscrews; rotation uses a 1:90 precision worm gear with an 8,000 counts/rev encoder. Maximum vertical speed is 10 mm/s, rotational speed is 80 °/s. Optical limit switches, a 3-meter shielded cable, and ESP compatibility are included. Mounting height is 285 mm max., with aluminum and stainless steel construction. The unit has a guaranteed MTBF of 20,000 hours and complies with ASME B5.57 and ISO 230-2 standards.

Datasheet Summary
Powered by GS/AI

The Newport ZVR-PC is an integrated vertical and DC rotation stage for positioning 200 mm and 300 mm wafer chucks, providing 10 mm of vertical travel and continuous 360° rotation. It features a 50 mm center aperture, a three-point mounting interface, and stainless steel recirculating ball bearings. Vertical motion uses three 1 mm pitch ballscrews; rotation uses a 1:90 precision worm gear with an 8,000 counts/rev encoder. Maximum vertical speed is 10 mm/s, rotational speed is 80 °/s. Optical limit switches, a 3-meter shielded cable, and ESP compatibility are included. Mounting height is 285 mm max., with aluminum and stainless steel construction. The unit has a guaranteed MTBF of 20,000 hours and complies with ASME B5.57 and ISO 230-2 standards.

Suppliers

Company
Product
Description
Supplier Links
Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage - ZVR-PC - Newport MKS
Irvine, CA, United States
Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage
ZVR-PC
Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage ZVR-PC
Newport’s new ZVR-PC is an integrated Z-vertical and DC Servo Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PC offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. Utilizing a DC Servo motor, and integrated rotary encoder in the theta stage, the ZVR-PC is capable of high speed, high performance positioning. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PC offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PC.

Newport’s new ZVR-PC is an integrated Z-vertical and DC Servo Theta-rotation positioning stage designed to precisely elevate and rotate 200 mm and/or 300 mm diameter wafer chucks. The ZVR-PC offers precise 10 mm vertical and continuous 360 degree angular travel in a very low profile design. Utilizing a DC Servo motor, and integrated rotary encoder in the theta stage, the ZVR-PC is capable of high speed, high performance positioning. With integrated vacuum and electrical lines accessed at a single point, and a three point mounting interface, the ZVR-PC offers convenient, stable, and high performance capability for applications such as wafer positioning. Please refer to the datasheet for the complete specifications on the rotational and vertical motion capabilities of the ZVR-PC.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number ZVR-PC
Product Name Wafer Positioning Stage, Integrated Vertical and DC Rotation Stage
Stage Type Rotary Positioning
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 160 mm, High-Torque Mini-Step Drive - RV160BPP - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 40 x 40 x 20 mm, M3 & M6 - M-GON40-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 4.95 lbs (2.24 kg)
View Details
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details
Rotation Stage, 1.57 in. Diameter, 10° Fine, BM11.5, 6-32 and 1/4-20 - RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details