Newport MKS Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Bare Fiber Pigtails ISU-1550

Description
The ISU-1550 supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with bare fiber. Use option code 30 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote
Description
The ISU-1550 supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with bare fiber. Use option code 30 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Bare Fiber Pigtails - ISU-1550 - Newport MKS
Irvine, CA, United States
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Bare Fiber Pigtails
ISU-1550
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Bare Fiber Pigtails ISU-1550
The ISU-1550 supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with bare fiber. Use option code 30 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications

The ISU-1550 supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with bare fiber. Use option code 30 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example).

Supreme Pigtailed Isolators

The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB.

Compact Lightweight Assembly

Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications.

Epoxy-free Optical Path


By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability

Applications


  • Fiber optic amplifiers
  • Fiber optic ring lasers
  • High-speed and coherent fiber optic communication systems
  • Fiber optic links in CATV applications
  • Fiber optic gyro systems
  • Laser diode integrated optic modulator interfaces
  • Instrumentation and testing applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number ISU-1550
Product Name Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Bare Fiber Pigtails
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 125 MHz, FC, DC-Coupled - 1801-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 118 MHz
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, M4 - 2107-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details