Newport MKS Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm 75K00ER.3

Description
The 75K00ER.3 is aUtility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 5.84 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75K00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote
Description
The 75K00ER.3 is aUtility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 5.84 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75K00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm - 75K00ER.3 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm
75K00ER.3
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm 75K00ER.3
The 75K00ER.3 is aUtility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 5.84 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75K00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

The 75K00ER.3 is aUtility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 5.84 mm thickness.
These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75K00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 75K00ER.3
Product Name Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Thickness 5.84 mm (0.2299 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Float Glass
Unlock Full Specs
to access all available technical data

Similar Products

Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1457-1659 nm - 10CV00SR.70F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1457 to 1659 nm (14570 to 16590 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 480-20,000 nm - 05DC50ER.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-700 nm - 10Q20BB.1 - Newport MKS
Specs
Wavelength Range 350 to 700 nm (3500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Broadband, 25.4 mm Diameter, 488-694 nm - 10D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details