Newport MKS Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm 75J00ER.3

Description
The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote
Description
The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm - 75J00ER.3 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm
75J00ER.3
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm 75J00ER.3
The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness.
These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 75J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 75J00ER.3
Product Name Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Thickness 3.17 mm (0.1248 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Float Glass
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Zerodur, 25.4 mm, λ/10, 250-600 nm - 10Z20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm - 05D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 450-700 nm - 20DC200ER.1 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Aluminum Mirror, Zerodur, 25.4 mm, λ/10, 450-700 nm - 10Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details