Newport MKS Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm 10Z20ER.2

Description
The 10Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm - 10Z20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm
10Z20ER.2
Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm 10Z20ER.2
The 10Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10Z20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10Z20ER.2 has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z20ER.2
Product Name Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, ValuMax, Borofloat, 25.4 mm Square, 700-950 nm - 10SD520BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm - 07SD520BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
Silver Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details