Newport MKS Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm 05SD520BD.2

Description
The 05SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 12.7 x 12.7 mm square, with a thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote
Description
The 05SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 12.7 x 12.7 mm square, with a thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm - 05SD520BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm
05SD520BD.2
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm 05SD520BD.2
The 05SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 12.7 x 12.7 mm square, with a thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

The 05SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 12.7 x 12.7 mm square, with a thickness of 3.1 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05SD520BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 12.7 mm Square, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Femtosecond Optimized, 150 mm FL, 25.4 mm, 600-1000 nm - 10BV30EAG.1 - Newport MKS
Specs
Focal Length 150 mm (5.91 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 532 nm - 3MD20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 30 mm (1.18 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 650-16,000 nm - UBBR1-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Broadband, 101.6 mm, 700-950 nm - 40D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details