Newport MKS UV Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10 10D620AL.2-PK

Description
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10 - 10D620AL.2-PK - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10
10D620AL.2-PK
UV Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10 10D620AL.2-PK
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D620AL.2-PK
Product Name UV Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm, Qty 10
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Ultrafast Pump Mirror, High Reflecting, 25.4 mm, Flat, 710-890 nm - 10B20UF.20 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm - 80D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 203 mm (8 inch)
Thickness 29.5 mm (1.16 inch)
View Details
Concave Mirror, Ultrafast, 50.8 mm Diameter, 1000 mm EFL, 700-930 nm - 20Q1000UF.25 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 2 arc sec RBA, Al-MgF2 - 50441-1002AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details