Newport MKS Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm 632755-337

Description
The 632755-337 Fiber Laser Protective Window is made of fused silica material and is Salvagnini® OEM compatible. It has a diameter of 1.26 in. (32 mm), edge thickness of 6.5 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote
Description
The 632755-337 Fiber Laser Protective Window is made of fused silica material and is Salvagnini® OEM compatible. It has a diameter of 1.26 in. (32 mm), edge thickness of 6.5 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm - 632755-337 - Newport MKS
Irvine, CA, United States
Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm
632755-337
Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm 632755-337
The 632755-337 Fiber Laser Protective Window is made of fused silica material and is Salvagnini® OEM compatible. It has a diameter of 1.26 in. (32 mm), edge thickness of 6.5 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

The 632755-337 Fiber Laser Protective Window is made of fused silica material and is Salvagnini® OEM compatible. It has a diameter of 1.26 in. (32 mm), edge thickness of 6.5 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 632755-337
Product Name Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm
Window Material UV Grade Fused Silica; Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm - FSW19AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-425 nm
View Details
Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated - CAW14 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick - BQW-2 - Newport MKS
Specs
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
View Details
Shear Plate Collimation Tester, 50.8 mm, UV Fused Silica - 20QS20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details