Newport MKS Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm FSW19AR.10

Description
The FSW19AR.10 is a 250 to 425 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The FSW19AR.10 is a 250 to 425 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm - FSW19AR.10 - Newport MKS
Irvine, CA, United States
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm
FSW19AR.10
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm FSW19AR.10
The FSW19AR.10 is a 250 to 425 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The FSW19AR.10 is a 250 to 425 nm antireflection coated, 12.5 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications.

Ideal for UV, Laserline & Broadband Applications


UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number FSW19AR.10
Product Name Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-425 nm, 2 mm
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-425 nm
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, 650-1000 nm - 20QW40-30AR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Optical Window, Sapphire, 40.00 mm Diameter, 2.00 mm Thick - SAW29 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm - 10BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 1064 nm - 10QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details