Newport MKS Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated CAW14

Description
The CAW14 is a 25.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote
Description
The CAW14 is a 25.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated - CAW14 - Newport MKS
Irvine, CA, United States
Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated
CAW14
Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated CAW14
The CAW14 is a 25.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

The CAW14 is a 25.0 mm in diameter and 3.0 mm thick Calcium Fluoride window. Calcium fluoride has a wide spectral range with high transmission (above 90%) between 0.25 μm and 7 μm, making it an excellent choice for deep UV to IR applications. CaF2 is also an ideal choice for excimer laser optics due to its low absorption and high damage threshold. For selected applications CaF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number CAW14
Product Name Optical Window, Calcium Fluoride, 25.0 mm Dia., 3.0 mm thick, Uncoated
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-700 nm - FSW10AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details
Fiber Laser Protective Window, Fused Silica, 30 mm, 5.0 mm Thick, 1030-1090 nm - 632830-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 1000-1550 nm - 20Q20XAR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Parallel Optical Window, UV Fused Silica, 40.0 mm, λ/10, Uncoated - FSW17 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details