Newport MKS Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick BQW-2

Description
The BQW-2 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-2 has a 44.21 mm major axis, a 25.0 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.
Request a Quote
Description
The BQW-2 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-2 has a 44.21 mm major axis, a 25.0 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick - BQW-2 - Newport MKS
Irvine, CA, United States
Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick
BQW-2
Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick BQW-2
The BQW-2 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-2 has a 44.21 mm major axis, a 25.0 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.

The BQW-2 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-2 has a 44.21 mm major axis, a 25.0 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number BQW-2
Product Name Brewster Window, Minor: 25.0 mm, Major: 44.21 mm, 2.0 mm thick
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, High Power, Laser Line, 12.5 mm Diameter, 532 nm - 05QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm - 05QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details
Optical Window, Parallel, UVFS, 25.4 mm,≤λ/20, 245-440 nm - 10QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details
Wedged Optical Window, Substrate, 50.8 mm, Fused Silica - 20Q20-NL - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details