Newport MKS Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm 5525

Description
The 5525 VIS-NIR Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5525 is AR coated for use from 700-1000 nm.
Request a Quote
Description
The 5525 VIS-NIR Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5525 is AR coated for use from 700-1000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm - 5525 - Newport MKS
Irvine, CA, United States
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm
5525
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm 5525
The 5525 VIS-NIR Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5525 is AR coated for use from 700-1000 nm.

The 5525 VIS-NIR Glan-Thompson Polarizer is built into a rotation stage, which easily mounts into standard 1.0 in. diameter mirror mounts or rotary stages. At the interface between two calcite prisms, total internal reflection takes place for one polarization state while the other is transmitted. This proven Glan-Thompson design yields extinction ratios greater than 100,000:1 over a wide range of angles and for a broad spectral range. The 5525 is AR coated for use from 700-1000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 5525
Product Name Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm
Wavelength Range 700 to 1000 nm (7000 to 10000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1310 nm, SM to SM, Pigtailed, FC/PC Connectors. - F-ILP-1-F-SS-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 650 to 1000 nm - 10WLP08AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details
VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm - LPGF-2 - Newport MKS
Specs
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Extinction Ratio 100 dB
View Details