Newport MKS Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm 20LP-VIS-B

Description
The 20LP-VIS-B Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 430 to 670 nm broadband VIS antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Visible Polarizer Our visible polarizers are recommended for 430-670 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote
Description
The 20LP-VIS-B Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 430 to 670 nm broadband VIS antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Visible Polarizer Our visible polarizers are recommended for 430-670 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm - 20LP-VIS-B - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm
20LP-VIS-B
Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm 20LP-VIS-B
The 20LP-VIS-B Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 430 to 670 nm broadband VIS antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Visible Polarizer Our visible polarizers are recommended for 430-670 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of

The 20LP-VIS-B Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 430 to 670 nm broadband VIS antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter black anodized aluminum housing for protection and provides a 30.5 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount.

Visible Polarizer


Our visible polarizers are recommended for 430-670 nm wavelength applications, and use a Grade A N-BK7 substrate.

Black Anodized Aluminum Housings

The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts.

Precision Linear Polarizers

Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of <λ/5. They feature high extinction ratios, surface quality of 40-20 scratch-dig and offer wide angular acceptance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 20LP-VIS-B
Product Name Linear Polarizer, Polymer Film, 700:1, 430-670 nm, 50.8 mm
Wavelength Range 430 to 670 nm (4300 to 6700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 12.7 mm - 05P309AR.16 - Newport MKS
Specs
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Extinction Ratio 10000 dB
View Details
Polarizer, 1310 nm, SM to SM, Pigtailed, FC/APC Connectors. - F-ILP-1-F-SS-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 700-1000 nm - 5525 - Newport MKS
Specs
Wavelength Range 700 to 1000 nm (7000 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details