Newport MKS Linear Polarizer, Polarizer Sheet, 4000:1, 450-750 nm, 25.4 mm 5511

Description
The 5511 General Purpose Sheet Polarizer is perfect for those in-between times when you need a polarizer with a large aperture and acceptance angle, but you don't need the high extinction ratio (or the expense) of a calcite polarizer. The laminated structure of these polarizers makes them durable and perfect for low-power applications. The convenient 1.0 inch outer diameters of the holders fit in standard 1.0 inch mounts, including our rotary stages. Wavelength range is 450-750 nm.
Request a Quote
Description
The 5511 General Purpose Sheet Polarizer is perfect for those in-between times when you need a polarizer with a large aperture and acceptance angle, but you don't need the high extinction ratio (or the expense) of a calcite polarizer. The laminated structure of these polarizers makes them durable and perfect for low-power applications. The convenient 1.0 inch outer diameters of the holders fit in standard 1.0 inch mounts, including our rotary stages. Wavelength range is 450-750 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polarizer Sheet, 4000:1, 450-750 nm, 25.4 mm - 5511 - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polarizer Sheet, 4000:1, 450-750 nm, 25.4 mm
5511
Linear Polarizer, Polarizer Sheet, 4000:1, 450-750 nm, 25.4 mm 5511
The 5511 General Purpose Sheet Polarizer is perfect for those in-between times when you need a polarizer with a large aperture and acceptance angle, but you don't need the high extinction ratio (or the expense) of a calcite polarizer. The laminated structure of these polarizers makes them durable and perfect for low-power applications. The convenient 1.0 inch outer diameters of the holders fit in standard 1.0 inch mounts, including our rotary stages. Wavelength range is 450-750 nm.

The 5511 General Purpose Sheet Polarizer is perfect for those in-between times when you need a polarizer with a large aperture and acceptance angle, but you don't need the high extinction ratio (or the expense) of a calcite polarizer. The laminated structure of these polarizers makes them durable and perfect for low-power applications. The convenient 1.0 inch outer diameters of the holders fit in standard 1.0 inch mounts, including our rotary stages. Wavelength range is 450-750 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 5511
Product Name Linear Polarizer, Polarizer Sheet, 4000:1, 450-750 nm, 25.4 mm
Wavelength Range 450 to 750 nm (4500 to 7500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors - F-PMC-850-50 - Newport MKS
Specs
Wavelength Range 850 nm (8500 Å)
Insertion Loss 0.0500 dB
Return Loss -70 dB
View Details
VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm - LPGF-2 - Newport MKS
Specs
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Extinction Ratio 100 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. - F-PBC-15-PM-FP - Newport MKS
Specs
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
Insertion Loss 0.4000 dB
View Details