Newport MKS Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm 05P109AR.16

Description
The 05P109AR.16 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 89% principle transmission in the 740 to 860 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote
Description
The 05P109AR.16 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 89% principle transmission in the 740 to 860 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm
05P109AR.16
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm 05P109AR.16
The 05P109AR.16 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 89% principle transmission in the 740 to 860 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

The 05P109AR.16 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 89% principle transmission in the 740 to 860 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 05P109AR.16
Product Name Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. - F-PBC-15-PM-FP - Newport MKS
Specs
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
Insertion Loss 0.4000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm - 10P009AR.14 - Newport MKS
Specs
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Extinction Ratio 10000 dB
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details
Polarizer, 1310 nm, SM to SM, Pigtailed, FC/APC Connectors. - F-ILP-1-F-SS-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details