Newport MKS Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm 10GL08AR.33

Description
The 10GL08AR.33 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.33 laser line 1064 nm antireflection coating. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value was given for reference only and can not be guaranteed. **
Request a Quote
Description
The 10GL08AR.33 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.33 laser line 1064 nm antireflection coating. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value was given for reference only and can not be guaranteed. **
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm - 10GL08AR.33 - Newport MKS
Irvine, CA, United States
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm
10GL08AR.33
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm 10GL08AR.33
The 10GL08AR.33 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.33 laser line 1064 nm antireflection coating. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value was given for reference only and can not be guaranteed. **

The 10GL08AR.33 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications.
This polarizer has Newport's AR.33 laser line 1064 nm antireflection coating. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing.
**Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value was given for reference only and can not be guaranteed. **

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10GL08AR.33
Product Name Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1064 nm
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm - 10GL08AR.14 - Newport MKS
Specs
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Extinction Ratio 100000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm - 10P309AR.16 - Newport MKS
Specs
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Extinction Ratio 10000 dB
View Details
Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm - 11B00UP.25 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Extinction Ratio 5 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 12.7 mm - 05P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details