Newport MKS Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm 40Z40BD.1

Description
The 40Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.
Request a Quote
Description
The 40Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm - 40Z40BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm
40Z40BD.1
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm 40Z40BD.1
The 40Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.

The 40Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40Z40BD.1
Product Name Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 250 mm Focal Length, 480-20,000 nm - 05DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm - 05DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Gold Mirror, Economy, Borofloat, 50.8 mm Square, λ/10, 650-20,000 nm - 20SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm - 10Z40DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details