Newport MKS Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm 3MD20ER.4

Description
The 3MD20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 3MD20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 3MD20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 3MD20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm - 3MD20ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm
3MD20ER.4
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm 3MD20ER.4
The 3MD20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 3MD20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 3MD20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 3MD20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 3MD20ER.4
Product Name Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm - 30Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 1030-1090 nm - 3MD20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 30 mm (1.18 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 450-10,000 nm - UBBR2.5-2S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 5 arc sec RBA - 50326-0505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Shape Hollow Retroreflector
View Details