Newport MKS UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm 5108

Description
The 5108 General Purpose UV Enhanced Aluminum mirrors provide better than 80% reflectivity over a broad range of wavelengths in the UV and visible parts of the spectrum. The proprietary aluminum-based coating provides this 25.4 mm (1.0 inch) diameter mirror high reflectivity from 0° to 45° and is insensitive to polarization. We add dielectric layers to protect the soft aluminum coating. The wavelength range for the Model 5108 is 200-700 nm.
Request a Quote
Description
The 5108 General Purpose UV Enhanced Aluminum mirrors provide better than 80% reflectivity over a broad range of wavelengths in the UV and visible parts of the spectrum. The proprietary aluminum-based coating provides this 25.4 mm (1.0 inch) diameter mirror high reflectivity from 0° to 45° and is insensitive to polarization. We add dielectric layers to protect the soft aluminum coating. The wavelength range for the Model 5108 is 200-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm - 5108 - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm
5108
UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm 5108
The 5108 General Purpose UV Enhanced Aluminum mirrors provide better than 80% reflectivity over a broad range of wavelengths in the UV and visible parts of the spectrum. The proprietary aluminum-based coating provides this 25.4 mm (1.0 inch) diameter mirror high reflectivity from 0° to 45° and is insensitive to polarization. We add dielectric layers to protect the soft aluminum coating. The wavelength range for the Model 5108 is 200-700 nm.

The 5108 General Purpose UV Enhanced Aluminum mirrors provide better than 80% reflectivity over a broad range of wavelengths in the UV and visible parts of the spectrum. The proprietary aluminum-based coating provides this 25.4 mm (1.0 inch) diameter mirror high reflectivity from 0° to 45° and is insensitive to polarization. We add dielectric layers to protect the soft aluminum coating. The wavelength range for the Model 5108 is 200-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5108
Product Name UV Aluminum Mirror, General Purpose, Borofloat, 25.4 mm, 200-700 nm
Wavelength Range 200 to 700 nm (2000 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

VIS Dielectric Mirror, 1.0 in. Diameter, 450-700 nm - 5101 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 400-700 nm - UBBR2.5-2 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Gold Mirror Pack, Borofloat, 12.7 mm, λ/10, 650-20,000 nm, Qty 10 - 05D20ER.4-PK - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details