Newport MKS Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm 10Q20UF.35P

Description
The 10Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.
Request a Quote
Description
The 10Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm - 10Q20UF.35P - Newport MKS
Irvine, CA, United States
Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm
10Q20UF.35P
Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm 10Q20UF.35P
The 10Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.

The 10Q20UF.35P Super-Broadband Turning Mirrors is ideal for use with ultrashort pulses lasers as a high reflectance mirror at 45° angle of incidence for a very broadband wavelength range spanning almost 400 nm. Designed to reflect over 99.6% from 680 to 1060 nm, this mirror can be used with Spectra-Physics Spitfire® Pro or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, maximum bandwidth and minimum effect on pulse dispersion. Exhibiting ultralow phase distortion and a slightly negative GDD across the tuning range, this mirror is optimized for P polarization.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q20UF.35P
Product Name Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 5 arc sec RBA - 50326-1505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 38.1 mm (1.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm - 20DC2000ER.1 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Femtosecond Optimized, 300 mm FL, 25.4 mm, 600-1000 nm - 10BV60EAG.1 - Newport MKS
Specs
Focal Length 300 mm (11.81 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details