Newport MKS Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 488-694 nm 18E20BD.1

Description
The 18E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 488-694 nm - 18E20BD.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 488-694 nm
18E20BD.1
Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 488-694 nm 18E20BD.1
The 18E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

The 18E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20BD.1
Product Name Elliptical Mirror, Broadband Dielectric, 46.7 x 66.04 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 4.0 in. EFL, Aluminum - 50338AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 102 mm (4 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D620ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror Pack, High Reflector, 25.4 mm, 0-50°, 350-1100 nm, Qty 10 - 10Q620BB.HR2-PK - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm - 20DC200ER.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details