Newport MKS Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm 30D20BD.1

Description
The 30D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence.
Request a Quote
Description
The 30D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm - 30D20BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm
30D20BD.1
Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm 30D20BD.1
The 30D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence.

The 30D20BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 3 inch (76.2 mm) diameter mirror is made from a 14.7 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Borofloat® 33 Substrates


Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note.


Visible Broadband Dielectric Coating

Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 30D20BD.1
Product Name Dielectric Mirror, Broadband, 76.2 mm, λ/10, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

NIR Dielectric Mirror, 1.0 in. Diameter, 700-900 nm - 5102 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 441.6 nm - 10D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold - 50329AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details