Newport MKS Concave Mirror, Broadband Metallic, 12.7 mm, 250 mm Focal Length, 450-700 nm 05DC500ER.1

Description
The 05DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 05DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 12.7 mm, 250 mm Focal Length, 450-700 nm - 05DC500ER.1 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 12.7 mm, 250 mm Focal Length, 450-700 nm
05DC500ER.1
Concave Mirror, Broadband Metallic, 12.7 mm, 250 mm Focal Length, 450-700 nm 05DC500ER.1
The 05DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.

The 05DC500ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 250 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC500ER.1
Product Name Concave Mirror, Broadband Metallic, 12.7 mm, 250 mm Focal Length, 450-700 nm
Focal Length 250 mm (9.84 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Bare Gold - 50331AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Dielectric Mirror, High Reflector, 25.4 mm, 0-50°, 350-1100 nm, 20-10 - 10Q20BB.HR2 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 500 mm Focal Length, 450-700 nm - 10DC1000ER.1 - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Ultrafast, 25.4 mm Diameter, 50 mm EFL, 700-930 nm - 10Q50UF.25 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
View Details